OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VS-06024B

Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 60W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z1667-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z1667-ND
Industrial, DIN Rail Power Supplies Z1667-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
DIN Rail Power Supplies - 4415822 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
4415822
DIN Rail Power Supplies 4415822
Omron S8VS-06024B DIN Rail Power Supply

Omron S8VS-06024B DIN Rail Power Supply

Supplier's Site
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Omron Industrial Automation - 77C5988 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Omron Industrial Automation
77C5988
Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Omron Industrial Automation 77C5988
AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:95mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:60W; Output Voltage - Output 1:24VDC; Output Current - Output 1:2.5A; Output Voltage - Output 2:-; Height:95mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply; 100 to 240 VAC; 1.7 A (Max.) @ 100 V/1.0 A (Max.) @ 200 V; 40 mm - 70177965 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 100 to 240 VAC; 1.7 A (Max.) @ 100 V/1.0 A (Max.) @ 200 V; 40 mm
70177965
Power Supply; 100 to 240 VAC; 1.7 A (Max.) @ 100 V/1.0 A (Max.) @ 200 V; 40 mm 70177965
DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies
Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

Supplier's Site
Power Supply - 1265508 - Radwell International
Willingboro, NJ, United States
Power Supply
1265508
Power Supply 1265508
POWER SUPPLY, 1 PHASE, 60 WATT, 100-240 VAC INPUT, OUTPUT: 2.5 AMP 24 VDC, DIN RAIL MOUNT, DIGITAL DISPLAY, SWITCH MODE. FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, 1 PHASE, 60 WATT, 100-240 VAC INPUT, OUTPUT: 2.5 AMP 24 VDC, DIN RAIL MOUNT, DIGITAL DISPLAY, SWITCH MODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number Z1667-ND 4415822 77C5988 70177965 1265508
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Omron Industrial Automation Power Supply; 100 to 240 VAC; 1.7 A (Max.) @ 100 V/1.0 A (Max.) @ 200 V; 40 mm Power Supply
Type 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2.5 amps 2.5 amps
AC Input Voltage 100.0 to 240.0 volts 100.0 to 240.0 volts
Technology Switching Power Supply Switching Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - Q1253-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
3000W, Rugged, Railway Quality AC-DC Power Supply with PFC-Input - PFC 3KR-E/110-3U3 - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Rugged, Railway Applications
View Details
PS1000-1 (North American Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-NA - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details