OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8PS-05005CD

Description
AC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 50W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z1173-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z1173-ND
Industrial, DIN Rail Power Supplies Z1173-ND
AC/DC DIN RAIL SUPPLY 5V 50W

AC/DC DIN RAIL SUPPLY 5V 50W

Buy Now Datasheet
Power Supply, Switch Mode, 5V; Power Supply Approvals Omron Industrial Automation - 31C8331 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Switch Mode, 5V; Power Supply Approvals Omron Industrial Automation
31C8331
Power Supply, Switch Mode, 5V; Power Supply Approvals Omron Industrial Automation 31C8331
POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:

POWER SUPPLY, SWITCH MODE, 5V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:5VDC; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z1173-ND 31C8331
Product Name Industrial, DIN Rail Power Supplies Power Supply, Switch Mode, 5V; Power Supply Approvals Omron Industrial Automation
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 10 amps 10 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Platinum PS/2 ATX 3.1 1200W Power Supply - IPS-X64A1K2W-A - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / CB / TUV / CCC / KC / BSMI / UKCA
DC Output Voltage 3.3 volts
View Details
2 suppliers
3590-Series - 3590-2D20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -2500.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers