Omron S8VS-03005 Switching Power Supply
AC/DC DIN RAIL SUPPLY 5V 30W
SWITCH MODE POWER SUPPLY, 30 WATT, 5 VOLT OUTPUT, WITHOUT INDICATION MONITOR (STANDARD MODEL), SINKING (EMITTER COM) ALARM. FREE 2 YEAR RADWELL WARRANTY
PSU, PANEL, 20W, 5VDC; No. of Outputs:1 Output; Output Power Max:30W; Output Voltage - Output 1:5VDC; Output Current - Output 1:4A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; Output CurrentRoHS Compliant: Yes
Compact, Thin Power Supplies That Mount Just About Anywhere to Contribute to Control Panel Downsizing.
| RS Components, Ltd. | DigiKey | Radwell International | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1813782 | Z2292-ND | 1265493 | 18K7002 | 70178220 |
| Product Name | Switching Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply | Psu, Panel, 20W, 5Vdc; No. Of Outputs Omron | Power Supply,Standard,No Display,5 Volts,4 Amps,20 Watts |
| Form Factor | DIN Rail | DIN Rail | |||
| Operating Temperature | -10 C (14 F) | -10 to 60 C (14 to 140 F) | |||
| Regulatory Compliance | RoHS Compliant | ||||
| DC Output Voltage | 5.0 volts | 5.0 volts | 5.0 volts | ||
| Number of Outputs | 1 # | 1 # | 1 # |