OMRON Automation and Safety DIN Rail Power Supplies S8VS-06024

Description
Omron S8VS-06024 DIN Rail Power Supply
Request a Quote Datasheet
Description
Omron S8VS-06024 DIN Rail Power Supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Rail Power Supplies - 4415816 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
4415816
DIN Rail Power Supplies 4415816
Omron S8VS-06024 DIN Rail Power Supply

Omron S8VS-06024 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - Z1663-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z1663-ND
Industrial, DIN Rail Power Supplies Z1663-ND
AC/DC DIN RAIL SUPPLY 24V 60W

AC/DC DIN RAIL SUPPLY 24V 60W

Buy Now Datasheet
Power Supply - 515373 - Radwell International
Willingboro, NJ, United States
Power Supply
515373
Power Supply 515373
POWER SUPPLY, SINGLE PHASE, INPUT: 100-240 VAC, OUTPUT: 2.5 AMP 24 VDC 60 W, BASIC MODEL, DIN-RAIL MOUNTING, (247532). FREE 2 YEAR RADWELL WARRANTY

POWER SUPPLY, SINGLE PHASE, INPUT: 100-240 VAC, OUTPUT: 2.5 AMP 24 VDC 60 W, BASIC MODEL, DIN-RAIL MOUNTING, (247532). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Power Supply,60 Watt,24 Volt,2.5 Amp,Basic Model,No Display - 70177963 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply,60 Watt,24 Volt,2.5 Amp,Basic Model,No Display
70177963
Power Supply,60 Watt,24 Volt,2.5 Amp,Basic Model,No Display 70177963
DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

DIN-Rail Mount, 100 to 240 VAC, Switching Power Supplies
Compact, DIN-rail mount power supply with LED display incorporates a maintenance forecast and run-time monitor. Ultra-compact 40 W × 95 H size (60 W model), 3-digit, 7-segment LED display shows status at a glance. Maintenance forecast monitor displays remaining life of power supply. Run-time monitor displays how long the output has been "ON". 90 W model has two outputs; one for undervoltage output and the other for either of the monitoring functions. UL, cUL, UL508, CE. Three year warranty.

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Radwell International Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 4415816 Z1663-ND 515373 70177963
Product Name DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply Power Supply,60 Watt,24 Volt,2.5 Amp,Basic Model,No Display
Technology Switching Power Supply Switching Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
Number of Outputs 1 # 1 #
Phase Single-Phase Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6963-ea-bt-22000-40-4u-wc-32182 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 2000.0 volts
AC Output Current 0.0 to 40 amps
View Details
Power Supply - 7215 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details