Omron S8VK-S24024 DIN Rail Power Supply
AC/DC DIN RAIL SUPPLY 24V 240W
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
POWER SUPPLY, AC-DC, 24V, 10A; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:-; RoHS Compliant: Yes
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 1250865 | Z8169-ND | 13AC9448 |
| Product Name | DIN Rail Power Supplies | Industrial, DIN Rail Power Supplies | Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Omron Industrial Automation |
| Technology | Switching Power Supply | ||
| Regulatory Compliance | RoHS Compliant | RoHS Compliant | |
| DC Output Voltage | 24.0 volts | 24.0 volts | |
| Number of Outputs | 1 # | 1 # | |
| Phase | Single-Phase Power Supply |