OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VK-X09024A-EIP

Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z8828-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z8828-ND
Industrial, DIN Rail Power Supplies Z8828-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation - 57AC6104 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation
57AC6104
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation 57AC6104
POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z8828-ND 57AC6104
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 350.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details