OMRON Automation and Safety Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Omron Industrial Automation S8VM10005CD

Description
POWER SUPPLY, AC-DC, 5V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
Description
POWER SUPPLY, AC-DC, 5V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Omron Industrial Automation - 80K3172 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Omron Industrial Automation
80K3172
Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Omron Industrial Automation 80K3172
POWER SUPPLY, AC-DC, 5V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 5V, 20A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:5V; Output Current - Output 1:20A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 80K3172
Product Name Power Supply, Ac-Dc, 5V, 20A; Power Supply Approvals Omron Industrial Automation
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 5.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

240 W Single Phase Single Output Low Profile Power Supplies - PSP-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
3 suppliers
Ac/dc Converter, 55.44W, 24V, 2.1A; Power Supply Approvals Advantech - 30M2201 - Newark, An Avnet Company
Specs
Type DC Power Supply; AC/DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details