OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8FS-G10024CD

Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 100W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z7850-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z7850-ND
Industrial, DIN Rail Power Supplies Z7850-ND
AC/DC DIN RAIL SUPPLY 24V 100W

AC/DC DIN RAIL SUPPLY 24V 100W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Omron Industrial Automation - 33AC4243 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Omron Industrial Automation
33AC4243
Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Omron Industrial Automation 33AC4243
POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 4.5A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:100W; Output Voltage - Output 1:24V; Output Current - Output 1:4.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number Z7850-ND 33AC4243
Product Name Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 4.5A; Power Supply Approvals Omron Industrial Automation
Type 1 DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 4.5 amps 4.5 amps
AC Input Voltage 85.0 to 264.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

80 PLUS Gold 1U ATX 3.1 900W Medical Power Supply - 96PS-A900W1UG-M - Advantech
Specs
Type Medical Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / UL / CB / TUV / CCC
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details