POWER SUPPLY, AC-DC, 12V, 8.5A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:100W; Output Voltage - Output 1:12V; Output Current - Output 1:8.5A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 09R1300 |
| Product Name | Power Supply, Ac-Dc, 12V, 8.5A; Power Supply Approvals Omron Industrial Automation |
| Type | DC Power Supply |
| Regulatory Compliance | RoHS Compliant |
| DC Output Voltage | 12.0 volts |