OMRON Automation and Safety Ac-Dc Converter, Din Rail, 1 O/p, 120W, 7.5A, 24V; Power Supply Approvals Omron Industrial Automation S8VE-18024

Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes
Datasheet
Description
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 7.5A, 24V; Power Supply Approvals Omron Industrial Automation - 09R1316 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 7.5A, 24V; Power Supply Approvals Omron Industrial Automation
09R1316
Ac-Dc Converter, Din Rail, 1 O/p, 120W, 7.5A, 24V; Power Supply Approvals Omron Industrial Automation 09R1316
AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 120W, 7.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24VDC; Output Current - Output 1:7.5A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 09R1316
Product Name Ac-Dc Converter, Din Rail, 1 O/p, 120W, 7.5A, 24V; Power Supply Approvals Omron Industrial Automation
Type DC Power Supply; AC/DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

PS-24-M2 Open Power Supply - PS-24-M2 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
1.5 - 30W DC-DC Converters - CCG1R5-12-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details