OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VM-01505CD

Description
AC/DC DIN RAIL SUPPLY 5V 15W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 5V 15W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z2463-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z2463-ND
Industrial, DIN Rail Power Supplies Z2463-ND
AC/DC DIN RAIL SUPPLY 5V 15W

AC/DC DIN RAIL SUPPLY 5V 15W

Buy Now Datasheet
POWER SUPPLY,DIN-RAIL,COVERED,15 WATT,5VOLT,3A - 70178249 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,DIN-RAIL,COVERED,15 WATT,5VOLT,3A
70178249
POWER SUPPLY,DIN-RAIL,COVERED,15 WATT,5VOLT,3A 70178249
Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE. Compact size Power ratings ranging from 15W to 1500W Under voltage alarm function DIN-Rail mounting RoHS compliant Captive-screw type terminals Color labels

Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE.

  • Compact size
  • Power ratings ranging from 15W to 1500W
  • Under voltage alarm function
  • DIN-Rail mounting
  • RoHS compliant
  • Captive-screw type terminals
  • Color labels
Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Power Supplies Power Supplies
Product Number Z2463-ND 70178249
Product Name Industrial, DIN Rail Power Supplies POWER SUPPLY,DIN-RAIL,COVERED,15 WATT,5VOLT,3A
Type 1 DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Current 3 amps
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
120/960W DIN-Rail power supplies - DRB960-48-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 48.0 volts
DC Output Current 20 amps
View Details
2 suppliers