OMRON Automation and Safety Single Phase Power Supplies S8VK-G

Description
The S8VK-G offers a wide product range (from 15W up to 480W), in a very compact size. It is 13% smaller than comparable power supplies and the smallest on the market of its type. Wide operating temperature range (-40 to +70ºC) to guarantee operation stability Double set of DC output terminals (three for the negative) to provide easy wiring High efficiency (90%) to reduce energy consumption Power Boost functionality (120%) Improved DIN-rail mounting clip to provide better vibration resistance and allow for easy installation
Description
The S8VK-G offers a wide product range (from 15W up to 480W), in a very compact size. It is 13% smaller than comparable power supplies and the smallest on the market of its type. Wide operating temperature range (-40 to +70ºC) to guarantee operation stability Double set of DC output terminals (three for the negative) to provide easy wiring High efficiency (90%) to reduce energy consumption Power Boost functionality (120%) Improved DIN-rail mounting clip to provide better vibration resistance and allow for easy installation

Suppliers

Company
Product
Description
Supplier Links
Single Phase Power Supplies - S8VK-G - OMRON Automation and Safety
Schaumburg, IL, USA
Single Phase Power Supplies
S8VK-G
Single Phase Power Supplies S8VK-G
The S8VK-G offers a wide product range (from 15W up to 480W), in a very compact size. It is 13% smaller than comparable power supplies and the smallest on the market of its type. Wide operating temperature range (-40 to +70ºC) to guarantee operation stability Double set of DC output terminals (three for the negative) to provide easy wiring High efficiency (90%) to reduce energy consumption Power Boost functionality (120%) Improved DIN-rail mounting clip to provide better vibration resistance and allow for easy installation

The S8VK-G offers a wide product range (from 15W up to 480W), in a very compact size. It is 13% smaller than comparable power supplies and the smallest on the market of its type.

  • Wide operating temperature range (-40 to +70ºC) to guarantee operation stability
  • Double set of DC output terminals (three for the negative) to provide easy wiring
  • High efficiency (90%) to reduce energy consumption
  • Power Boost functionality (120%)
  • Improved DIN-rail mounting clip to provide better vibration resistance and allow for easy installation
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Power Supplies
Product Number S8VK-G
Product Name Single Phase Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-1386-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details