OMRON Automation and Safety AC DC Converters S8VM-30024C

Description
Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 264 VAC Input
Request a Quote Datasheet
Description
Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 264 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - Z5741-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
Z5741-ND
AC DC Converters Z5741-ND
Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 264 VAC Input

Enclosed AC DC Converters 1 Output 24V 14A 85 ~ 264 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 14A, 24V; Power Supply Approvals Omron Industrial Automation - 40M9584 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 14A, 24V; Power Supply Approvals Omron Industrial Automation
40M9584
Ac-Dc Converter, Din Rail, 1 O/p, 300W, 14A, 24V; Power Supply Approvals Omron Industrial Automation 40M9584
AC-DC CONVERTER, DIN RAIL, 1 O/P, 300W, 14A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:83.5mm RoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 300W, 14A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:300W; Output Voltage - Output 1:24VDC; Output Current - Output 1:14A; Output Voltage - Output 2:-; Height:83.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
POWER SUPPLY,COVERED,300 WATT,24 VOLT,14A - 70178254 - Allied Electronics, Inc.
Fort Worth, TX, USA
POWER SUPPLY,COVERED,300 WATT,24 VOLT,14A
70178254
POWER SUPPLY,COVERED,300 WATT,24 VOLT,14A 70178254
Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE. Compact size Power ratings ranging from 15W to 1500W Under voltage alarm function DIN-Rail mounting RoHS compliant Captive-screw type terminals Color labels

Omron offers a variety of cost effective and small sized power supplies with failure diagnostic capabilities that are great for OEMs. Have you ever experienced sudden machine trouble and found great difficulty in determining the cause? Omron’s unique new undervoltage alarm function uses the LED display to notify when errors have occurred. Our ultra-compact design assists with easy installation in available space in the machine and improves downsizing and performance by utilizing our unique technology to dramatically reduce the size by 40%. All of these products meet international safety standards: UL, cUL, UL508 listed, SEMI F47 and CE.

  • Compact size
  • Power ratings ranging from 15W to 1500W
  • Under voltage alarm function
  • DIN-Rail mounting
  • RoHS compliant
  • Captive-screw type terminals
  • Color labels
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z5741-ND 40M9584 70178254
Product Name AC DC Converters Ac-Dc Converter, Din Rail, 1 O/p, 300W, 14A, 24V; Power Supply Approvals Omron Industrial Automation POWER SUPPLY,COVERED,300 WATT,24 VOLT,14A
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Operating Temperature -10 to 70 C (14 to 158 F)
AC Input Voltage 85.0 to 264.0 volts 100.0 to 240.0 volts
Regulatory Compliance RoHS Compliant
DC Output Voltage 24.0 volts 24.0 volts
Unlock Full Specs
to access all available technical data