OMRON Automation and Safety Single Phase Power Supplies S8VM

Description
All models have the same height of only 84.5 mm. power ranges from 15 W up-to 1,500 W. The output voltages are 5, 12, 15 or 24VDC. This series provides standard types and versions with two alarm outputs up-to 150 W models: one for short dip in the 24VDC supply, second one when the voltage gradually drops in time. The models from 300 W / 600 W / 1,500 W are equipped with an overload alarm function. Widest range in DC-output voltage (5V, 12V, 15V & 24V) & wattage (15 up-to 1,500W) LED indication power ON Transistor output & LED indication under-voltage alarm 1 & 2 or Power failure All models can be Din-rail mounted (except 1,500W) EMI Class B, UL Class 1 division 2, SEMI-F47 (200VAC input)
Description
All models have the same height of only 84.5 mm. power ranges from 15 W up-to 1,500 W. The output voltages are 5, 12, 15 or 24VDC. This series provides standard types and versions with two alarm outputs up-to 150 W models: one for short dip in the 24VDC supply, second one when the voltage gradually drops in time. The models from 300 W / 600 W / 1,500 W are equipped with an overload alarm function. Widest range in DC-output voltage (5V, 12V, 15V & 24V) & wattage (15 up-to 1,500W) LED indication power ON Transistor output & LED indication under-voltage alarm 1 & 2 or Power failure All models can be Din-rail mounted (except 1,500W) EMI Class B, UL Class 1 division 2, SEMI-F47 (200VAC input)

Suppliers

Company
Product
Description
Supplier Links
Single Phase Power Supplies - S8VM - OMRON Automation and Safety
Schaumburg, IL, USA
Single Phase Power Supplies
S8VM
Single Phase Power Supplies S8VM
All models have the same height of only 84.5 mm. power ranges from 15 W up-to 1,500 W. The output voltages are 5, 12, 15 or 24VDC. This series provides standard types and versions with two alarm outputs up-to 150 W models: one for short dip in the 24VDC supply, second one when the voltage gradually drops in time. The models from 300 W / 600 W / 1,500 W are equipped with an overload alarm function. Widest range in DC-output voltage (5V, 12V, 15V & 24V) & wattage (15 up-to 1,500W) LED indication power ON Transistor output & LED indication under-voltage alarm 1 & 2 or Power failure All models can be Din-rail mounted (except 1,500W) EMI Class B, UL Class 1 division 2, SEMI-F47 (200VAC input)

All models have the same height of only 84.5 mm. power ranges from 15 W up-to 1,500 W. The output voltages are 5, 12, 15 or 24VDC. This series provides standard types and versions with two alarm outputs up-to 150 W models: one for short dip in the 24VDC supply, second one when the voltage gradually drops in time. The models from 300 W / 600 W / 1,500 W are equipped with an overload alarm function.

  • Widest range in DC-output voltage (5V, 12V, 15V & 24V) & wattage (15 up-to 1,500W)
  • LED indication power ON
  • Transistor output & LED indication under-voltage alarm 1 & 2 or Power failure
  • All models can be Din-rail mounted (except 1,500W)
  • EMI Class B, UL Class 1 division 2, SEMI-F47 (200VAC input)
Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Power Supplies
Product Number S8VM
Product Name Single Phase Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000005336-SE - TE Connectivity
Specs
DC Output Voltage 5.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 6U Programmable DC Power - hea6879-ea-pul-10750-240-6u-60000w-32098 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details