AC/DC DIN RAIL SUPPLY 12V 50W
POWER SUPPLY, AC-DC, 12V, 4.3A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:50W; Output Voltage - Output 1:12V; Output Current - Output 1:4.3A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | Z7843-ND | 1666775 | 33AC4236 |
| Product Name | Industrial, DIN Rail Power Supplies | DIN Rail Power Supplies | Power Supply, Ac-Dc, 12V, 4.3A; Power Supply Approvals Omron Industrial Automation |
| Type | 1 | DC Power Supply | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | ||
| DC Output Current | 4.3 amps | 4.3 amps | |
| AC Input Voltage | 85.0 to 264.0 volts | ||
| Technology | Switching Power Supply |