OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VK-X09024-EIP

Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z8829-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z8829-ND
Industrial, DIN Rail Power Supplies Z8829-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
DIN Rail Power Supplies - 1745842 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
1745842
DIN Rail Power Supplies 1745842
Omron S8VK-X09024-EIP

Omron S8VK-X09024-EIP

Supplier's Site
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation - 57AC6103 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation
57AC6103
Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation 57AC6103
POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 3.75A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24V; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z8829-ND 1745842 57AC6103
Product Name Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 3.75A; Power Supply Approvals Omron Industrial Automation
Type 1 DC Power Supply
Operating Temperature -40 to 70 C (-40 to 158 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 85.0 to 264.0 volts
DC Input Voltage 90.0 to 350.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
CRT Power Supply - CRS180G60 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details