OMRON Automation and Safety Industrial, DIN Rail Power Supplies S8VS-09024B

Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet
Description
AC/DC DIN RAIL SUPPLY 24V 90W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial, DIN Rail Power Supplies - Z1668-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
Z1668-ND
Industrial, DIN Rail Power Supplies Z1668-ND
AC/DC DIN RAIL SUPPLY 24V 90W

AC/DC DIN RAIL SUPPLY 24V 90W

Buy Now Datasheet
Ac-Dc Converter, Din Rail, 1 O/p, 90W, 3.75A, 24V; Power Supply Approvals Omron Industrial Automation - 77C5991 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Din Rail, 1 O/p, 90W, 3.75A, 24V; Power Supply Approvals Omron Industrial Automation
77C5991
Ac-Dc Converter, Din Rail, 1 O/p, 90W, 3.75A, 24V; Power Supply Approvals Omron Industrial Automation 77C5991
AC-DC CONVERTER, DIN RAIL, 1 O/P, 90W, 3.75A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes

AC-DC CONVERTER, DIN RAIL, 1 O/P, 90W, 3.75A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Output Power Max:90W; Output Voltage - Output 1:24VDC; Output Current - Output 1:3.75A; Output Voltage - Output 2:-; Height:115mmRoHS Compliant: Yes

Supplier's Site
Power Supply - 1265518 - Radwell International
Willingboro, NJ, United States
Power Supply
1265518
Power Supply 1265518
SWITCH MODE POWER SUPPLY, 90 WATT, 24 VOLT OUTPUT, WITH INDICATION MONITOR (TOTAL RUN TIME MONITOR), SINKING (EMITTER COM) ALARM. FREE 2 YEAR RADWELL WARRANTY

SWITCH MODE POWER SUPPLY, 90 WATT, 24 VOLT OUTPUT, WITH INDICATION MONITOR (TOTAL RUN TIME MONITOR), SINKING (EMITTER COM) ALARM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Power Supplies Power Supplies Power Supplies
Product Number Z1668-ND 77C5991 1265518
Product Name Industrial, DIN Rail Power Supplies Ac-Dc Converter, Din Rail, 1 O/p, 90W, 3.75A, 24V; Power Supply Approvals Omron Industrial Automation Power Supply
Type 1 DC Power Supply; AC/DC Converter
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 3.75 amps 3.75 amps
AC Input Voltage 100.0 to 240.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS30-48-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details