OMRON Automation and Safety Single Phase Power Supplies S8JX-P

Description
The main improvements provided by the S8JX-P models are Harmonic current suppression/PFC (Power Factor Correction) and EMI EN55011 Class B compliant. In addition, further functionalities have been implemented (applies only to 300 and 600w models): Remote Sensing, to compensate for voltage drops on the load lines. Remote Control, using an external signal allows to turn the output ON and OFF without removing the input voltage. Alarm Output, informing about PS errors, such as fan failure or insufficient voltage. The S8JX-P family is available for 5, 12, 24 and 48VDC output voltages (15VDC is also available for S8JX-G 15W and 35W). The range of power ratings covers 50W, 100W, 150W, 300W and 600W with all the output voltages available through the whole range.
Description
The main improvements provided by the S8JX-P models are Harmonic current suppression/PFC (Power Factor Correction) and EMI EN55011 Class B compliant. In addition, further functionalities have been implemented (applies only to 300 and 600w models): Remote Sensing, to compensate for voltage drops on the load lines. Remote Control, using an external signal allows to turn the output ON and OFF without removing the input voltage. Alarm Output, informing about PS errors, such as fan failure or insufficient voltage. The S8JX-P family is available for 5, 12, 24 and 48VDC output voltages (15VDC is also available for S8JX-G 15W and 35W). The range of power ratings covers 50W, 100W, 150W, 300W and 600W with all the output voltages available through the whole range.

Suppliers

Company
Product
Description
Supplier Links
Single Phase Power Supplies - S8JX-P - OMRON Automation and Safety
Schaumburg, IL, USA
Single Phase Power Supplies
S8JX-P
Single Phase Power Supplies S8JX-P
The main improvements provided by the S8JX-P models are Harmonic current suppression/PFC (Power Factor Correction) and EMI EN55011 Class B compliant. In addition, further functionalities have been implemented (applies only to 300 and 600w models): Remote Sensing, to compensate for voltage drops on the load lines. Remote Control, using an external signal allows to turn the output ON and OFF without removing the input voltage. Alarm Output, informing about PS errors, such as fan failure or insufficient voltage. The S8JX-P family is available for 5, 12, 24 and 48VDC output voltages (15VDC is also available for S8JX-G 15W and 35W). The range of power ratings covers 50W, 100W, 150W, 300W and 600W with all the output voltages available through the whole range.

The main improvements provided by the S8JX-P models are Harmonic current suppression/PFC (Power Factor Correction) and EMI EN55011 Class B compliant. In addition, further functionalities have been implemented (applies only to 300 and 600w models):

  • Remote Sensing, to compensate for voltage drops on the load lines.
  • Remote Control, using an external signal allows to turn the output ON and OFF without removing the input voltage.
  • Alarm Output, informing about PS errors, such as fan failure or insufficient voltage.

The S8JX-P family is available for 5, 12, 24 and 48VDC output voltages (15VDC is also available for S8JX-G 15W and 35W). The range of power ratings covers 50W, 100W, 150W, 300W and 600W with all the output voltages available through the whole range.

Supplier's Site

Technical Specifications

  OMRON Automation and Safety
Product Category Power Supplies
Product Number S8JX-P
Product Name Single Phase Power Supplies
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-60-24-ND - DigiKey
Specs
Type 1
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Current 2.5 amps
View Details
3590-Series - 3590-2C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage -10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers