HiTek Power Ltd. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
Description The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19"...
This is second product in our new range of high voltage power supply modules specifically designed for the Mass Spectrometry market. The Series MSQ is a range of quad output...
This is the first product in a new range of Mass Spectrometry high voltage power supply modules, specifically designed from our high voltage expertise and knowledge of this market sector.
HiTek Power has recognised that in today's manufacturing world many system assemblers are moving towards high level integration of their products. In response to this we can design a system...
The GM24-5KPN is the basic ink jet printer high voltage power supply, which has become accepted as a standard by CIJ printer manufacturers in the UK, Europe and the USA.
The GM24-5KPN-SEC is similar to the GM24-5KPN, but with the addition of flashover sense circuitry and standard high voltage output connectors. HiTek Power's ink jet printer DC-DC converters supply a...
The GMH8-23P-30 is a compact, lightweight unit providing a single, positive polarity output for new generation print heads that do not require dual polarity. Dimensions: 4.13 x 2.83 x 1.25...
The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output...
The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and...
The Model XRF50-503 is a modular X-ray power supply for gridded tubes in industrial and scientific analytical applications. Powered from 24V DC input, the XRF50-503 provides a floating filament and...
The PPM3/142 is a compact, high performance, photomultiplier power supply module which has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those...
The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features...
The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications. The Series G power supplies have...
The Series GMA is a unique range of low cost, general purpose high voltage DC to DC converters. Output voltages are available in the range 100V to 3kV depending on...
The Series GMH8 is a range of compact DC-DC converters developed to fulfil the specific requirements of continuous ink jet printers. The Model GMH8-23P-07 is a compact, lightweight unit providing...
The Series MH100 is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range...
The Series MH60 is a range of versatile high voltage power supply modules suitable for specification in OEM equipment. Powered from 24V DC, they supply up to 60W output and...
The Series MHX is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range...
The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications. The Series MSP can be supplied either as a positive or...
The Series MSRD is a range of high stability, reversible source power supply modules with a floating detector output. The Series MSRD has a fast reversible bias output coupled with...
The Series MSRF is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRF has a very fast reversible output voltage, medium...
The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only...
The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRZ has a fast reversible output voltage, low ripple,...
The Series OL1K range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems, ion implantation and X-ray equipment. Designed using the...
The Series OL20K is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems. These high performance switch...
The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and...
The Series OL400W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to...
The Series OL6000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly.
The Series OL600W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to...
The Series OL8000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly.
The Series OLH10K is a range of exceptionally reliable, single output 10kW high voltage power supply systems consisting of 2 units: a rack mounting power converter through which both local...
The Series OLH10KD range of high voltage power supplies recognises the requirement for high stability and very low ripple across a wide range of output voltages. This is achieved by...
The Series OLS10K range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems, ion implantation and X-ray equipment. There are 3...
The Series OLS10KD range of high voltage power supplies recognises the requirement for high stability and very low ripple over a wide range of output voltages. This is achieved by...
The Series PM10 is a range of versatile high voltage component photomultiplier modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V...
The Series PMM4 is a range of versatile high voltage modules which have extremely low output ripple, and are directly compatible with industry standard PMT supplies. Available with +24V DC...
The Series PSM10 is a range of versatile high voltage component modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC,...
The Series XR1000 is intended as a component power supply for use in industrial and analytical X-ray systems and low energy industrial radiography applications. The XR1000 incorporates a switching filament...
The Series XR2000 is intended as a component power supply for use in industrial and analytical X-ray systems and low energy industrial radiography applications. The XR2000 incorporates a switching filament...
The Series XRG70 is a range of modular X-ray power supplies for high performance, compact applications. The combination of surface mount, superior high voltage stress control and packaging techniques ensures...
This compact, high performance, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for PM applications; and for those applications where 3W output...
This compact, high reliability, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those applications where 1W output...