HiTek Power Ltd. Rack Mount Power Supplies SERIES OL6000

Description
The Series OL6000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly. Features: 6kW output power Outputs available from 60kV to 200kV Positive or negative polarity Robust IGBT converter design Low stored energy High stability High reliability Low ripple Arc and short circuit protected Local or remote operation Filtered Unit Option – below 100kV CE marked Applications: Ion implantation Ion vapour deposition Chemical vapour deposition Electron beam welding Electron guns High voltage testing Particle accelerators
Description
The Series OL6000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly. Features: 6kW output power Outputs available from 60kV to 200kV Positive or negative polarity Robust IGBT converter design Low stored energy High stability High reliability Low ripple Arc and short circuit protected Local or remote operation Filtered Unit Option – below 100kV CE marked Applications: Ion implantation Ion vapour deposition Chemical vapour deposition Electron beam welding Electron guns High voltage testing Particle accelerators

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Power Supplies - SERIES OL6000 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Rack Mount Power Supplies
SERIES OL6000
Rack Mount Power Supplies SERIES OL6000
The Series OL6000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly. Features: 6kW output power Outputs available from 60kV to 200kV Positive or negative polarity Robust IGBT converter design Low stored energy High stability High reliability Low ripple Arc and short circuit protected Local or remote operation Filtered Unit Option – below 100kV CE marked Applications: Ion implantation Ion vapour deposition Chemical vapour deposition Electron beam welding Electron guns High voltage testing Particle accelerators

The Series OL6000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly.
Features:

  • 6kW output power
  • Outputs available from 60kV to 200kV
  • Positive or negative polarity
  • Robust IGBT converter design
  • Low stored energy
  • High stability
  • High reliability
  • Low ripple
  • Arc and short circuit protected
  • Local or remote operation
  • Filtered Unit Option – below 100kV
  • CE marked

Applications:

  • Ion implantation
  • Ion vapour deposition
  • Chemical vapour deposition
  • Electron beam welding
  • Electron guns
  • High voltage testing
  • Particle accelerators
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES OL6000
Product Name Rack Mount Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Power Supply - 7257 - Radwell International
Acopian Power Supplies
Specs
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1026049 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Voltage 750.0 volts
DC Output Current 6 amps
View Details