HiTek Power Ltd. Versatile Power Supply Modules SERIES MH100

Description
The Series MH100 is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In addition, internal potentiometers are provided for voltage and current control. Features: 100W output power High reliability 24V DC powered Range of outputs available Positive or negative polarity available Short circuit & flashover protection Remotely controllable V & I control V & I monitor Low ripple CE marked Applications: Wide angle, high definition CRTs X-ray equipment Insulation & materials testing Electron & Ion beam acceleration Projection
Description
The Series MH100 is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In addition, internal potentiometers are provided for voltage and current control. Features: 100W output power High reliability 24V DC powered Range of outputs available Positive or negative polarity available Short circuit & flashover protection Remotely controllable V & I control V & I monitor Low ripple CE marked Applications: Wide angle, high definition CRTs X-ray equipment Insulation & materials testing Electron & Ion beam acceleration Projection

Suppliers

Company
Product
Description
Supplier Links
Versatile Power Supply Modules - SERIES MH100 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Versatile Power Supply Modules
SERIES MH100
Versatile Power Supply Modules SERIES MH100
The Series MH100 is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In addition, internal potentiometers are provided for voltage and current control. Features: 100W output power High reliability 24V DC powered Range of outputs available Positive or negative polarity available Short circuit & flashover protection Remotely controllable V & I control V & I monitor Low ripple CE marked Applications: Wide angle, high definition CRTs X-ray equipment Insulation & materials testing Electron & Ion beam acceleration Projection

The Series MH100 is a range of versatile high voltage modules suitable for specification in OEM equipment as component power supplies. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. In addition, internal potentiometers are provided for voltage and current control.
Features:

  • 100W output power
  • High reliability
  • 24V DC powered
  • Range of outputs available
  • Positive or negative polarity available
  • Short circuit & flashover protection
  • Remotely controllable
  • V & I control
  • V & I monitor
  • Low ripple
  • CE marked

Applications:

  • Wide angle, high definition CRTs
  • X-ray equipment
  • Insulation & materials testing
  • Electron & Ion beam acceleration
  • Projection
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MH100
Product Name Versatile Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6896-ea-pu-10750-240-6u-wc-32115 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 240 amps
View Details
Plug-in - Unregulated Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details