HiTek Power Ltd. X-ray Power Supplies SERIES XRG70

Description
The Series XRG70 is a range of modular X-ray power supplies for high performance, compact applications. The combination of surface mount, superior high voltage stress control and packaging techniques ensures a compact but highly reliable product. The Series XRG70 is from the grounded filament range of products designed for grounded cathode applications. The filament is automatically controlled by the integral beam current loop control, and the power stage utilises a current-fed resonant push-pull converter to give high efficiency whilst ensuring reliable operation. Features: 72W max high voltage output power 20W grounded filament Exceptionally compact size Local and remote operation CE marked EU RoHS compliant to 2002/95/EC Safety interlock High accuracy and stability Applications: X-ray inspection X-ray analysis
Description
The Series XRG70 is a range of modular X-ray power supplies for high performance, compact applications. The combination of surface mount, superior high voltage stress control and packaging techniques ensures a compact but highly reliable product. The Series XRG70 is from the grounded filament range of products designed for grounded cathode applications. The filament is automatically controlled by the integral beam current loop control, and the power stage utilises a current-fed resonant push-pull converter to give high efficiency whilst ensuring reliable operation. Features: 72W max high voltage output power 20W grounded filament Exceptionally compact size Local and remote operation CE marked EU RoHS compliant to 2002/95/EC Safety interlock High accuracy and stability Applications: X-ray inspection X-ray analysis

Suppliers

Company
Product
Description
Supplier Links
X-ray Power Supplies - SERIES XRG70 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
X-ray Power Supplies
SERIES XRG70
X-ray Power Supplies SERIES XRG70
The Series XRG70 is a range of modular X-ray power supplies for high performance, compact applications. The combination of surface mount, superior high voltage stress control and packaging techniques ensures a compact but highly reliable product. The Series XRG70 is from the grounded filament range of products designed for grounded cathode applications. The filament is automatically controlled by the integral beam current loop control, and the power stage utilises a current-fed resonant push-pull converter to give high efficiency whilst ensuring reliable operation. Features: 72W max high voltage output power 20W grounded filament Exceptionally compact size Local and remote operation CE marked EU RoHS compliant to 2002/95/EC Safety interlock High accuracy and stability Applications: X-ray inspection X-ray analysis

The Series XRG70 is a range of modular X-ray power supplies for high performance, compact applications. The combination of surface mount, superior high voltage stress control and packaging techniques ensures a compact but highly reliable product. The Series XRG70 is from the grounded filament range of products designed for grounded cathode applications. The filament is automatically controlled by the integral beam current loop control, and the power stage utilises a current-fed resonant push-pull converter to give high efficiency whilst ensuring reliable operation.
Features:

  • 72W max high voltage output power
  • 20W grounded filament
  • Exceptionally compact size
  • Local and remote operation
  • CE marked
  • EU RoHS compliant to 2002/95/EC
  • Safety interlock
  • High accuracy and stability

Applications:

  • X-ray inspection
  • X-ray analysis
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES XRG70
Product Name X-ray Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 51301702 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details