HiTek Power Ltd. Mass Spectrometry Power Supply Modules SERIES MSRL

Description
The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only be changed when the output voltage has been set to zero. These modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 10W output power Reversible latching outputs High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options Applications: Precision Mass Spectrometry
Description
The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only be changed when the output voltage has been set to zero. These modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 10W output power Reversible latching outputs High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options Applications: Precision Mass Spectrometry

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply Modules - SERIES MSRL - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Mass Spectrometry Power Supply Modules
SERIES MSRL
Mass Spectrometry Power Supply Modules SERIES MSRL
The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only be changed when the output voltage has been set to zero. These modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 10W output power Reversible latching outputs High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options Applications: Precision Mass Spectrometry

The Series MSRL is a range of high stability, reversible source power supply modules suitable for precision applications. The Series MSRL has a latched output voltage polarity that can only be changed when the output voltage has been set to zero. These modules provide reliable operation even in short circuits or ARC conditions.
Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge.
Features:

  • 10W output power
  • Reversible latching outputs
  • High stability
  • Low ripple
  • Low temperature coefficient
  • Screened case for low magnetic radiation
  • High reliability
  • Versatile control options

Applications:

  • Precision Mass Spectrometry
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MSRL
Product Name Mass Spectrometry Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.25 - Switch mode power supply - 782512302400 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details