HiTek Power Ltd. Photomultiplier Power Supplies MODEL PPM3/102

Description
This compact, high performance, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for PM applications; and for those applications where 3W output power is required and high performance is essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected RoHS compliant CE marked Applications: Photomultipliers Microchannel plates Precision electrostatic lenses Image intensifiers Precision uses in general
Description
This compact, high performance, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for PM applications; and for those applications where 3W output power is required and high performance is essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected RoHS compliant CE marked Applications: Photomultipliers Microchannel plates Precision electrostatic lenses Image intensifiers Precision uses in general

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier Power Supplies - MODEL PPM3/102 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Photomultiplier Power Supplies
MODEL PPM3/102
Photomultiplier Power Supplies MODEL PPM3/102
This compact, high performance, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for PM applications; and for those applications where 3W output power is required and high performance is essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected RoHS compliant CE marked Applications: Photomultipliers Microchannel plates Precision electrostatic lenses Image intensifiers Precision uses in general

This compact, high performance, photomultiplier power supply module has considerable advantages in size, weight and specification over other competitive units for PM applications; and for those applications where 3W output power is required and high performance is essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available.
Please note: There is a minimum order quantity of 20-off units, should this model not be in stock.
Features:

  • 3W output power
  • Small size, lightweight
  • High performance for precision applications
  • Circuit board mounting
  • Radiation screened construction
  • High reliability
  • Short circuit & overload protected
  • RoHS compliant
  • CE marked

Applications:

  • Photomultipliers
  • Microchannel plates
  • Precision electrostatic lenses
  • Image intensifiers
  • Precision uses in general
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number MODEL PPM3/102
Product Name Photomultiplier Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 3U Programmable DC Power - ea-psbe-10060-510-3u-27493 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Gold Box - Unregulated Power Supplies, Single Output -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details