HiTek Power Ltd. Mass Spectrometry Power Supply Modules SERIES MSRZ

Description
The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRZ has a fast reversible output voltage, low ripple, and excellent repeatability. The modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 3.2W output power Reversible options High stability Low ripple Fast switching Low temperature coefficient Four quadrant power stage Controllable through zero High reliability Applications: Precision mass spectrometry
Description
The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRZ has a fast reversible output voltage, low ripple, and excellent repeatability. The modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 3.2W output power Reversible options High stability Low ripple Fast switching Low temperature coefficient Four quadrant power stage Controllable through zero High reliability Applications: Precision mass spectrometry

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply Modules - SERIES MSRZ - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Mass Spectrometry Power Supply Modules
SERIES MSRZ
Mass Spectrometry Power Supply Modules SERIES MSRZ
The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications. The Series MSRZ has a fast reversible output voltage, low ripple, and excellent repeatability. The modules provide reliable operation even in short circuits or ARC conditions. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 3.2W output power Reversible options High stability Low ripple Fast switching Low temperature coefficient Four quadrant power stage Controllable through zero High reliability Applications: Precision mass spectrometry

The Series MSRZ is a range of high stability, reversible source power supply modules for precision mass spectrometry applications.
The Series MSRZ has a fast reversible output voltage, low ripple, and excellent repeatability. The modules provide reliable operation even in short circuits or ARC conditions.
Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge.
Features:

  • 3.2W output power
  • Reversible options
  • High stability
  • Low ripple
  • Fast switching
  • Low temperature coefficient
  • Four quadrant power stage
  • Controllable through zero
  • High reliability

Applications:

  • Precision mass spectrometry
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MSRZ
Product Name Mass Spectrometry Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - CBI126A - Powell Electronics, Inc.
Specs
DC Output Voltage 12.0 volts
DC Output Current 6 amps
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply; IGBT
Form Factor Desktop / Free Standing
View Details