HiTek Power Ltd. Mass Spectrometry Power Supply Modules SERIES MSRD

Description
The Series MSRD is a range of high stability, reversible source power supply modules with a floating detector output. The Series MSRD has a fast reversible bias output coupled with a floating +3kV 400µA detector output. These modules provide reliable operations even in short circuits or ARC conditions. They have a differential programming input and can be set by an external voltage. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 1.8W fast reversible bias output power 1.2W variable floating detector High stability Low ripple Low temperature coefficient Bias four quadrant output stage Bias controllable through zero High reliability Applications: Mass Spectrometry
Description
The Series MSRD is a range of high stability, reversible source power supply modules with a floating detector output. The Series MSRD has a fast reversible bias output coupled with a floating +3kV 400µA detector output. These modules provide reliable operations even in short circuits or ARC conditions. They have a differential programming input and can be set by an external voltage. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 1.8W fast reversible bias output power 1.2W variable floating detector High stability Low ripple Low temperature coefficient Bias four quadrant output stage Bias controllable through zero High reliability Applications: Mass Spectrometry

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply Modules - SERIES MSRD - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Mass Spectrometry Power Supply Modules
SERIES MSRD
Mass Spectrometry Power Supply Modules SERIES MSRD
The Series MSRD is a range of high stability, reversible source power supply modules with a floating detector output. The Series MSRD has a fast reversible bias output coupled with a floating +3kV 400µA detector output. These modules provide reliable operations even in short circuits or ARC conditions. They have a differential programming input and can be set by an external voltage. Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Features: 1.8W fast reversible bias output power 1.2W variable floating detector High stability Low ripple Low temperature coefficient Bias four quadrant output stage Bias controllable through zero High reliability Applications: Mass Spectrometry

The Series MSRD is a range of high stability, reversible source power supply modules with a floating detector output.
The Series MSRD has a fast reversible bias output coupled with a floating +3kV 400µA detector output. These modules provide reliable operations even in short circuits or ARC conditions. They have a differential programming input and can be set by an external voltage.
Simple changes can be made from changing cable lengths to connectors, or we can offer completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge.
Features:

  • 1.8W fast reversible bias output power
  • 1.2W variable floating detector
  • High stability
  • Low ripple
  • Low temperature coefficient
  • Bias four quadrant output stage
  • Bias controllable through zero
  • High reliability

Applications:

  • Mass Spectrometry
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MSRD
Product Name Mass Spectrometry Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6997-ea-psb-10500-180-4u-wc-30000w-32216 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details