HiTek Power Ltd. Custom Built Gun Power Supplies SERIES G

Description
The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications. The Series G power supplies have been specifically designed for use in FEG, FIB, Tetrode, Triode, single beam and multi-beam SEM applications using either tungsten or LaB6 tips. Any number of outputs can be supplied from 1 to architectures currently with 415 grounded or floating outputs controlled from a single interface. HiTek Power's technology modules also include dynamic correction, beam blanking, auto focus wobbling, ripple voltages as low as 500µV, temperature coefficients as low as 2ppm/ºC over the operating temperature range and unipolar and bipolar output voltages from 200V to 60kV. More information can be found in the Custom Built Gun Power Supplies overview sheet. Features: Advanced design High performance High reliability Computer controlled Supports tungsten & LaB6 filaments Fibre optic communications link Applications: Scanning electron microscopes Electron beam Lithography Focussed ion beam lithography Semiconductor inspection/repair Transmission microscopy Ion beam etching Nanotechnology
Description
The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications. The Series G power supplies have been specifically designed for use in FEG, FIB, Tetrode, Triode, single beam and multi-beam SEM applications using either tungsten or LaB6 tips. Any number of outputs can be supplied from 1 to architectures currently with 415 grounded or floating outputs controlled from a single interface. HiTek Power's technology modules also include dynamic correction, beam blanking, auto focus wobbling, ripple voltages as low as 500µV, temperature coefficients as low as 2ppm/ºC over the operating temperature range and unipolar and bipolar output voltages from 200V to 60kV. More information can be found in the Custom Built Gun Power Supplies overview sheet. Features: Advanced design High performance High reliability Computer controlled Supports tungsten & LaB6 filaments Fibre optic communications link Applications: Scanning electron microscopes Electron beam Lithography Focussed ion beam lithography Semiconductor inspection/repair Transmission microscopy Ion beam etching Nanotechnology

Suppliers

Company
Product
Description
Supplier Links
Custom Built Gun Power Supplies - SERIES G - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Custom Built Gun Power Supplies
SERIES G
Custom Built Gun Power Supplies SERIES G
The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications. The Series G power supplies have been specifically designed for use in FEG, FIB, Tetrode, Triode, single beam and multi-beam SEM applications using either tungsten or LaB6 tips. Any number of outputs can be supplied from 1 to architectures currently with 415 grounded or floating outputs controlled from a single interface. HiTek Power's technology modules also include dynamic correction, beam blanking, auto focus wobbling, ripple voltages as low as 500µV, temperature coefficients as low as 2ppm/ºC over the operating temperature range and unipolar and bipolar output voltages from 200V to 60kV. More information can be found in the Custom Built Gun Power Supplies overview sheet. Features: Advanced design High performance High reliability Computer controlled Supports tungsten & LaB6 filaments Fibre optic communications link Applications: Scanning electron microscopes Electron beam Lithography Focussed ion beam lithography Semiconductor inspection/repair Transmission microscopy Ion beam etching Nanotechnology

The Series G consists of an extensive range of custom-built power supplies designed to meet the demanding, specific requirements needed in high end applications.
The Series G power supplies have been specifically designed for use in FEG, FIB, Tetrode, Triode, single beam and multi-beam SEM applications using either tungsten or LaB6 tips.
Any number of outputs can be supplied from 1 to architectures currently with 415 grounded or floating outputs controlled from a single interface. HiTek Power's technology modules also include dynamic correction, beam blanking, auto focus wobbling, ripple voltages as low as 500µV, temperature coefficients as low as 2ppm/ºC over the operating temperature range and unipolar and bipolar output voltages from 200V to 60kV.
More information can be found in the Custom Built Gun Power Supplies overview sheet.
Features:

  • Advanced design
  • High performance
  • High reliability
  • Computer controlled
  • Supports tungsten & LaB6 filaments
  • Fibre optic communications link

Applications:

  • Scanning electron microscopes
  • Electron beam
  • Lithography
  • Focussed ion beam lithography
  • Semiconductor inspection/repair
  • Transmission microscopy
  • Ion beam etching
  • Nanotechnology
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES G
Product Name Custom Built Gun Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Rack Mounting - Regulated -  - Acopian Power Supplies
Acopian Power Supplies
Specs
Type Current Source; Programmable Power Supply; High Voltage
Form Factor Rack Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1217162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Type c
View Details