HiTek Power Ltd. Photomultiplier Power Supplies SERIES PM10

Description
The Series PM10 is a range of versatile high voltage component photomultiplier modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analog signals and an inhibit signal input. Postive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected RoHS compliant CE marked Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses (SEMs, STMs) General research
Description
The Series PM10 is a range of versatile high voltage component photomultiplier modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analog signals and an inhibit signal input. Postive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected RoHS compliant CE marked Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses (SEMs, STMs) General research

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier Power Supplies - SERIES PM10 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Photomultiplier Power Supplies
SERIES PM10
Photomultiplier Power Supplies SERIES PM10
The Series PM10 is a range of versatile high voltage component photomultiplier modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analog signals and an inhibit signal input. Postive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected RoHS compliant CE marked Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses (SEMs, STMs) General research

The Series PM10 is a range of versatile high voltage component photomultiplier modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analog signals and an inhibit signal input. Postive or negative polarity models are available.
Features:

  • 10W output power
  • V & I control
  • V & I monitor
  • Output inhibit
  • High stability
  • Positive or negative polarity models
  • Short circuit and flashover protected
  • RoHS compliant
  • CE marked

Applications:

  • Photomultipliers
  • Piezo crystal devices
  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological fluids
  • Image scanners
  • Spectroscopy
  • Scintillation counters
  • Microchannel plates
  • Electrostatic lenses (SEMs, STMs)
  • General research
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES PM10
Product Name Photomultiplier Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Radio Frequency Induction Power Supply - Statipower® SP11 - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 50000 to 150000 watts
Output Frequency 0.0050 to 0.2000 MHz
View Details
Power Supply - 17812601 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000011496-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details