HiTek Power Ltd. Precision Scientific Power Supply Modules SERIES PSM10

Description
The Series PSM10 is a range of versatile high voltage component modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. Positive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses
Description
The Series PSM10 is a range of versatile high voltage component modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. Positive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses

Suppliers

Company
Product
Description
Supplier Links
Precision Scientific Power Supply Modules - SERIES PSM10 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Precision Scientific Power Supply Modules
SERIES PSM10
Precision Scientific Power Supply Modules SERIES PSM10
The Series PSM10 is a range of versatile high voltage component modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. Positive or negative polarity models are available. Features: 10W output power V & I control V & I monitor Output inhibit High stability Positive or negative polarity models Short circuit and flashover protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers Piezo crystal devices Ultrasonic transducers Gamma cameras Electron beam deflection Electrorheological fluids Image scanners Spectroscopy Scintillation counters Microchannel plates Electrostatic lenses

The Series PSM10 is a range of versatile high voltage component modules equally suited to both laboratory and development work and for specification in OEM equipment. Powered from 24V DC, these units allow full range control and monitoring of voltage and current via 0-10V analogue signals. Positive or negative polarity models are available.
Features:

  • 10W output power
  • V & I control
  • V & I monitor
  • Output inhibit
  • High stability
  • Positive or negative polarity models
  • Short circuit and flashover protected
  • EU RoHS compliant
  • CE Marked (LVD)

Applications:

  • Photomultipliers
  • Piezo crystal devices
  • Ultrasonic transducers
  • Gamma cameras
  • Electron beam deflection
  • Electrorheological fluids
  • Image scanners
  • Spectroscopy
  • Scintillation counters
  • Microchannel plates
  • Electrostatic lenses
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES PSM10
Product Name Precision Scientific Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227189 - RS Components, Ltd.
Specs
Operating Temperature 0 C (32 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details