HiTek Power Ltd. X-ray Power Supplies MODEL XR150

Description
The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes. This product is available with either an analog or RS232 control interface. Features: 150W high voltage output power 17W floating filament Exceptionally compact size Remote operation High accuracy and stability Negative polarity CE Marked to EU LV Directive 73/23/EEC EU RoHS Compliant to 2002/95/EC Applications: X-ray inspection X-ray analysis
Description
The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes. This product is available with either an analog or RS232 control interface. Features: 150W high voltage output power 17W floating filament Exceptionally compact size Remote operation High accuracy and stability Negative polarity CE Marked to EU LV Directive 73/23/EEC EU RoHS Compliant to 2002/95/EC Applications: X-ray inspection X-ray analysis

Suppliers

Company
Product
Description
Supplier Links
X-ray Power Supplies - MODEL XR150 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
X-ray Power Supplies
MODEL XR150
X-ray Power Supplies MODEL XR150
The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes. This product is available with either an analog or RS232 control interface. Features: 150W high voltage output power 17W floating filament Exceptionally compact size Remote operation High accuracy and stability Negative polarity CE Marked to EU LV Directive 73/23/EEC EU RoHS Compliant to 2002/95/EC Applications: X-ray inspection X-ray analysis

The Model XR150 is a modular 150W X-ray power supply which has been specifically developed for high performance X-ray applications. The Model XR150 is designed for use in inspection and analytical X-ray systems with floating filament tubes. This product is available with either an analog or RS232 control interface.
Features:

  • 150W high voltage output power
  • 17W floating filament
  • Exceptionally compact size
  • Remote operation
  • High accuracy and stability
  • Negative polarity
  • CE Marked to EU LV Directive 73/23/EEC
  • EU RoHS Compliant to 2002/95/EC

Applications:

  • X-ray inspection
  • X-ray analysis
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number MODEL XR150
Product Name X-ray Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

240W Three Phase Power Supplies - PST-24024 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers
80 PLUS Bronze PS/2 700W ATX Power Supply (FSP) - PS8-700ATX-BB - Advantech
Specs
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CE / FCC / UL / TUV / CB / CCC / KC
DC Output Voltage 12.0 volts
View Details
Programmable Power Supply, ALTP 110/220VAC - S3425D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6942B 360W DC Switching Power Supply 60V/15A - UDP6942B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 60.0 volts
View Details