HiTek Power Ltd. High Power Systems SERIES OLH10K

Description
The Series OLH10K is a range of exceptionally reliable, single output 10kW high voltage power supply systems consisting of 2 units: a rack mounting power converter through which both local and remote controls can be facilitated, and a separate HV unit employing a modular disc construction. There are 3 different input voltage variants available: the OLH10K (208VAC), the OLH10KC (380VAC) and the OLH10KE (400VAC). We can build a custom version of this system should none of the models listed below suit your requirements. For dual output configuration see Series OLH10KD NOTE: The OLH10K is a modern, technologically advanced replacement for our established Series OL10K. Features 10kW output power Output voltages from 60kV to 500kV Robust IGBT converter design Exceptional reliability High stability Arc Count & Extinguish (ACE) Full Local & Remote control and monitoring Analogue or RS232 remote control Voltage or current control RoHS compliant to EU Directive 2002/95/EC Custom options available CE marked Applications Ion beam systems Electron beam systems Ion implantation X-ray equipment
Datasheet
Description
The Series OLH10K is a range of exceptionally reliable, single output 10kW high voltage power supply systems consisting of 2 units: a rack mounting power converter through which both local and remote controls can be facilitated, and a separate HV unit employing a modular disc construction. There are 3 different input voltage variants available: the OLH10K (208VAC), the OLH10KC (380VAC) and the OLH10KE (400VAC). We can build a custom version of this system should none of the models listed below suit your requirements. For dual output configuration see Series OLH10KD NOTE: The OLH10K is a modern, technologically advanced replacement for our established Series OL10K. Features 10kW output power Output voltages from 60kV to 500kV Robust IGBT converter design Exceptional reliability High stability Arc Count & Extinguish (ACE) Full Local & Remote control and monitoring Analogue or RS232 remote control Voltage or current control RoHS compliant to EU Directive 2002/95/EC Custom options available CE marked Applications Ion beam systems Electron beam systems Ion implantation X-ray equipment
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Systems - SERIES OLH10K - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
High Power Systems
SERIES OLH10K
High Power Systems SERIES OLH10K
The Series OLH10K is a range of exceptionally reliable, single output 10kW high voltage power supply systems consisting of 2 units: a rack mounting power converter through which both local and remote controls can be facilitated, and a separate HV unit employing a modular disc construction. There are 3 different input voltage variants available: the OLH10K (208VAC), the OLH10KC (380VAC) and the OLH10KE (400VAC). We can build a custom version of this system should none of the models listed below suit your requirements. For dual output configuration see Series OLH10KD NOTE: The OLH10K is a modern, technologically advanced replacement for our established Series OL10K. Features 10kW output power Output voltages from 60kV to 500kV Robust IGBT converter design Exceptional reliability High stability Arc Count & Extinguish (ACE) Full Local & Remote control and monitoring Analogue or RS232 remote control Voltage or current control RoHS compliant to EU Directive 2002/95/EC Custom options available CE marked Applications Ion beam systems Electron beam systems Ion implantation X-ray equipment

The Series OLH10K is a range of exceptionally reliable, single output 10kW high voltage power supply systems consisting of 2 units: a rack mounting power converter through which both local and remote controls can be facilitated, and a separate HV unit employing a modular disc construction.
There are 3 different input voltage variants available: the OLH10K (208VAC), the OLH10KC (380VAC) and the OLH10KE (400VAC).
We can build a custom version of this system should none of the models listed below suit your requirements.
For dual output configuration see Series OLH10KD
NOTE: The OLH10K is a modern, technologically advanced replacement for our established Series OL10K.

Features

  • 10kW output power
  • Output voltages from 60kV to 500kV
  • Robust IGBT converter design
  • Exceptional reliability
  • High stability
  • Arc Count & Extinguish (ACE)
  • Full Local & Remote control and monitoring
  • Analogue or RS232 remote control
  • Voltage or current control
  • RoHS compliant to EU Directive 2002/95/EC
  • Custom options available
  • CE marked

Applications

  • Ion beam systems
  • Electron beam systems
  • Ion implantation
  • X-ray equipment
Supplier's Site Datasheet

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES OLH10K
Product Name High Power Systems
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Zippy AC to DC 100-240V 250W 2U (1+1)Redundant with PFC - 96PSR-A250W2U - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC
View Details
Microprocessor-ControlledElectronic Unit - EAN823 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
CRT Power Supply - CRS110G50 - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation, CRT Displays
Operating Temperature 0 to 50 C (32 to 122 F)
View Details