HiTek Power Ltd. Rack Mount Power Supplies SERIES OL400W

Description
The Series OL400W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL400W will give excellent performance in the most severe of electrical environments. The 1U construction allows operation at full power when close mounted in a standard equipment rack, giving significant savings in rack space in large systems. Please note that the 80kV unit utilizes an encapsulated HV section. Features: Output voltages from 1kV to 80kV High packing density – 400W in 1U Exceptional reliability Complies with SEMI F47 standard High stability Arc Count and Extinguish (ACE) CE marked RoHS Compliant Full Local and Remote Control and Monitoring Voltage or Current control Positive or negative polarity units available Custom options available Applications: Ion implantation Grounded filament X-ray Electron microscopes Insulation testing
Description
The Series OL400W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL400W will give excellent performance in the most severe of electrical environments. The 1U construction allows operation at full power when close mounted in a standard equipment rack, giving significant savings in rack space in large systems. Please note that the 80kV unit utilizes an encapsulated HV section. Features: Output voltages from 1kV to 80kV High packing density – 400W in 1U Exceptional reliability Complies with SEMI F47 standard High stability Arc Count and Extinguish (ACE) CE marked RoHS Compliant Full Local and Remote Control and Monitoring Voltage or Current control Positive or negative polarity units available Custom options available Applications: Ion implantation Grounded filament X-ray Electron microscopes Insulation testing

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Power Supplies - SERIES OL400W - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Rack Mount Power Supplies
SERIES OL400W
Rack Mount Power Supplies SERIES OL400W
The Series OL400W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL400W will give excellent performance in the most severe of electrical environments. The 1U construction allows operation at full power when close mounted in a standard equipment rack, giving significant savings in rack space in large systems. Please note that the 80kV unit utilizes an encapsulated HV section. Features: Output voltages from 1kV to 80kV High packing density – 400W in 1U Exceptional reliability Complies with SEMI F47 standard High stability Arc Count and Extinguish (ACE) CE marked RoHS Compliant Full Local and Remote Control and Monitoring Voltage or Current control Positive or negative polarity units available Custom options available Applications: Ion implantation Grounded filament X-ray Electron microscopes Insulation testing

The Series OL400W range of single output high voltage power supplies meets the exacting requirements found in electron and ion beam systems. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL400W will give excellent performance in the most severe of electrical environments. The 1U construction allows operation at full power when close mounted in a standard equipment rack, giving significant savings in rack space in large systems. Please note that the 80kV unit utilizes an encapsulated HV section.
Features:

  • Output voltages from 1kV to 80kV
  • High packing density – 400W in 1U
  • Exceptional reliability
  • Complies with SEMI F47 standard
  • High stability
  • Arc Count and Extinguish (ACE)
  • CE marked
  • RoHS Compliant
  • Full Local and Remote Control and Monitoring
  • Voltage or Current control
  • Positive or negative polarity units available
  • Custom options available

Applications:

  • Ion implantation
  • Grounded filament X-ray
  • Electron microscopes
  • Insulation testing
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES OL400W
Product Name Rack Mount Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psb-10060-120-2u-27510 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 120 amps
View Details