HiTek Power Ltd. Medium Voltage High Current Power Supplies SERIES MV2000

Description
Description The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19" rack-mountable chassis. Parallel/series operation of units can be easily configured to provide higher output power levels to suit specific customer applications and/or provide n+1 redundancy. The Series MV2000 incorporates a power factor corrector enabling the units to operate across a wide range of mains input voltages. Control and monitoring is available both locally via the front panel and remotely via the rear panel user interface. Custom interface designs can be provided, making the MV2000 range a flexible solution for all your industrial power supply needs. These include isolation (up to 1kV DC) and RS232. Features 2kW output power Output voltages from 20V to 300V High packing density - 2kW in 1U Parallel/series operation Stackable, cooling is front to rear Active Power Factor Correction Custom options available CE marked RoHS compliant Applications Component testing Heaters Magnets Battery management Ion implantation Automated test
Datasheet
Description
Description The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19" rack-mountable chassis. Parallel/series operation of units can be easily configured to provide higher output power levels to suit specific customer applications and/or provide n+1 redundancy. The Series MV2000 incorporates a power factor corrector enabling the units to operate across a wide range of mains input voltages. Control and monitoring is available both locally via the front panel and remotely via the rear panel user interface. Custom interface designs can be provided, making the MV2000 range a flexible solution for all your industrial power supply needs. These include isolation (up to 1kV DC) and RS232. Features 2kW output power Output voltages from 20V to 300V High packing density - 2kW in 1U Parallel/series operation Stackable, cooling is front to rear Active Power Factor Correction Custom options available CE marked RoHS compliant Applications Component testing Heaters Magnets Battery management Ion implantation Automated test
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medium Voltage High Current Power Supplies - SERIES MV2000 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Medium Voltage High Current Power Supplies
SERIES MV2000
Medium Voltage High Current Power Supplies SERIES MV2000
Description The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19" rack-mountable chassis. Parallel/series operation of units can be easily configured to provide higher output power levels to suit specific customer applications and/or provide n+1 redundancy. The Series MV2000 incorporates a power factor corrector enabling the units to operate across a wide range of mains input voltages. Control and monitoring is available both locally via the front panel and remotely via the rear panel user interface. Custom interface designs can be provided, making the MV2000 range a flexible solution for all your industrial power supply needs. These include isolation (up to 1kV DC) and RS232. Features 2kW output power Output voltages from 20V to 300V High packing density - 2kW in 1U Parallel/series operation Stackable, cooling is front to rear Active Power Factor Correction Custom options available CE marked RoHS compliant Applications Component testing Heaters Magnets Battery management Ion implantation Automated test

Description

The Series MV2000 range of high performance power supplies offers output voltages ranging from 20V to 300V with a maximum output power of 2kW in a compact 1U 19" rack-mountable chassis.
Parallel/series operation of units can be easily configured to provide higher output power levels to suit specific customer applications and/or provide n+1 redundancy. The Series MV2000 incorporates a power factor corrector enabling the units to operate across a wide range of mains input voltages. Control and monitoring is available both locally via the front panel and remotely via the rear panel user interface.
Custom interface designs can be provided, making the MV2000 range a flexible solution for all your industrial power supply needs. These include isolation (up to 1kV DC) and RS232.

Features

  • 2kW output power
  • Output voltages from 20V to 300V
  • High packing density - 2kW in 1U
  • Parallel/series operation
  • Stackable, cooling is front to rear
  • Active Power Factor Correction
  • Custom options available
  • CE marked
  • RoHS compliant

Applications

  • Component testing
  • Heaters
  • Magnets
  • Battery management
  • Ion implantation
  • Automated test
Supplier's Site Datasheet

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MV2000
Product Name Medium Voltage High Current Power Supplies
Applications High Current
Unlock Full Specs
to access all available technical data

Similar Products

45 W Single Phase Single Output Low Profile Power Supplies - PS-4515 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
2 suppliers
Delta AC to DC 100-240V 500W 2U (1+1)Redundant with PFC - RPS8-500U2-XE - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 50 C (32 to 122 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / CCC / KC
View Details
2 suppliers
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
UDP6933B 200W DC Switching Power Supply 150V/5A - UDP6933B - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 150.0 volts
View Details