HiTek Power Ltd. Photomultiplier Power Supplies MODEL PPM3/142

Description
The PPM3/142 is a compact, high performance, photomultiplier power supply module which has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those applications where 3W output power is required and high performance essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers (for all purposes) Precision electrostatic lenses Spectroscopy Image intensifiers Microchannel plates Precision uses in general
Description
The PPM3/142 is a compact, high performance, photomultiplier power supply module which has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those applications where 3W output power is required and high performance essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers (for all purposes) Precision electrostatic lenses Spectroscopy Image intensifiers Microchannel plates Precision uses in general

Suppliers

Company
Product
Description
Supplier Links
Photomultiplier Power Supplies - MODEL PPM3/142 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Photomultiplier Power Supplies
MODEL PPM3/142
Photomultiplier Power Supplies MODEL PPM3/142
The PPM3/142 is a compact, high performance, photomultiplier power supply module which has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those applications where 3W output power is required and high performance essential. The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available. Please note: There is a minimum order quantity of 20-off units, should this model not be in stock. Features: 3W output power Small size, lightweight High performance for precision applications Circuit board mounting Radiation screened construction High reliability Short circuit & overload protected EU RoHS compliant CE Marked (LVD) Applications: Photomultipliers (for all purposes) Precision electrostatic lenses Spectroscopy Image intensifiers Microchannel plates Precision uses in general

The PPM3/142 is a compact, high performance, photomultiplier power supply module which has considerable advantages in size, weight and specification over other competitive units for photomultiplier applications; and for those applications where 3W output power is required and high performance essential.
The unit is configured for direct PCB mounting and the low case profile and small size make it ideal for “designing-in” to equipment as a component. Line, load and ripple performance, together with many other aspects of the specification, are all you would expect from this professional photomultiplier module and, due to the wide input range of 21V to 27V DC, the unit can be used with various types of DC input supplies. Positive or negative polarity models are available.
Please note: There is a minimum order quantity of 20-off units, should this model not be in stock.
Features:

  • 3W output power
  • Small size, lightweight
  • High performance for precision applications
  • Circuit board mounting
  • Radiation screened construction
  • High reliability
  • Short circuit & overload protected
  • EU RoHS compliant
  • CE Marked (LVD)

Applications:

  • Photomultipliers (for all purposes)
  • Precision electrostatic lenses
  • Spectroscopy
  • Image intensifiers
  • Microchannel plates
  • Precision uses in general
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number MODEL PPM3/142
Product Name Photomultiplier Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Desktop, Wall Power Adapters - WSU075-2400-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers