The Series OL8000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly. Features:
8kW output power
Outputs available from 80kV to 200kV
Positive or negative polarity
Robust IGBT converter design
Low stored energy
High stability
High reliability
Low ripple
Arc and short circuit protected
Local or remote operation
Filtered Unit Option – below 100kV
CE marked
Applications:
Ion implantation
Ion vapour deposition
Chemical vapour deposition
Electron beam welding
Electron guns
High voltage testing
Particle accelerators
The Series OL8000 is a range of high reliability, high voltage power supply systems designed to meet the rigorous requirements of Ion and Electron beam systems within a compact assembly. The design utilizes Insulated Gate Bipolar Transistor (IGBT) technology operating at 20kHz to provide superior performance, coupled with an unrivalled resistance to damage from surges and arcs. The power converter uses a unique non-dissipative snubber which keeps the main power IGBTs cool, enhancing their long-term reliability. The high voltage modules within the system are based on HiTek Power’s proprietary DISC technology proven over many years and thousands of modules to achieve the ultimate performance and reliability in high voltage generators. Each system consists of two units: the converter, housed in a 4U (7”) 19” rack mounting unit and the HV unit, which is a separate high voltage multiplier assembly.
Features:
- 8kW output power
- Outputs available from 80kV to 200kV
- Positive or negative polarity
- Robust IGBT converter design
- Low stored energy
- High stability
- High reliability
- Low ripple
- Arc and short circuit protected
- Local or remote operation
- Filtered Unit Option – below 100kV
- CE marked
Applications:
- Ion implantation
- Ion vapour deposition
- Chemical vapour deposition
- Electron beam welding
- Electron guns
- High voltage testing
- Particle accelerators