HiTek Power Ltd. Rack Mount Power Supplies SERIES OL3000

Description
The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and general laboratory systems, to heavy industrial use as typified by electron beam welding and ion implantation. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL3000 will give excellent performance in the most severe of electrical environments. Features: 3kW output power Output voltages from 1kV to 60kV Positive or negative polarity Digital or analogue meter options OEM version available IGBT switch mode technology Local or remote operation CE Marked for EU LV Directive 73/23/EEC Applications: Electron beam systems Ion implantation X-ray equipment General laboratory systems Other application areas
Description
The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and general laboratory systems, to heavy industrial use as typified by electron beam welding and ion implantation. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL3000 will give excellent performance in the most severe of electrical environments. Features: 3kW output power Output voltages from 1kV to 60kV Positive or negative polarity Digital or analogue meter options OEM version available IGBT switch mode technology Local or remote operation CE Marked for EU LV Directive 73/23/EEC Applications: Electron beam systems Ion implantation X-ray equipment General laboratory systems Other application areas

Suppliers

Company
Product
Description
Supplier Links
Rack Mount Power Supplies - SERIES OL3000 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Rack Mount Power Supplies
SERIES OL3000
Rack Mount Power Supplies SERIES OL3000
The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and general laboratory systems, to heavy industrial use as typified by electron beam welding and ion implantation. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL3000 will give excellent performance in the most severe of electrical environments. Features: 3kW output power Output voltages from 1kV to 60kV Positive or negative polarity Digital or analogue meter options OEM version available IGBT switch mode technology Local or remote operation CE Marked for EU LV Directive 73/23/EEC Applications: Electron beam systems Ion implantation X-ray equipment General laboratory systems Other application areas

The Series OL3000 range of single output high voltage power supplies was designed as a component power supply fo use in a wide range of diverse applications; from X-ray and general laboratory systems, to heavy industrial use as typified by electron beam welding and ion implantation. Designed using the latest power switching IGBTs to ensure efficient and reliable operation over the full operating range, the Series OL3000 will give excellent performance in the most severe of electrical environments.
Features:

  • 3kW output power
  • Output voltages from 1kV to 60kV
  • Positive or negative polarity
  • Digital or analogue meter options
  • OEM version available
  • IGBT switch mode technology
  • Local or remote operation
  • CE Marked for EU LV Directive 73/23/EEC

Applications:

  • Electron beam systems
  • Ion implantation
  • X-ray equipment
  • General laboratory systems
  • Other application areas
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES OL3000
Product Name Rack Mount Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data