HiTek Power Ltd. Ion Pump Power Supplies SERIES IP100

Description
The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output Power Positive or negative polarity Compact size Lightweight – only 1.6kg Protection against output short circuit Current monitor Safety interlock EU RoHS compliant to 2002/95/EC Applications: Ion pumps Mass spectrometers Scanning electron microscopes High integrity vacuum systems
Datasheet
Description
The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output Power Positive or negative polarity Compact size Lightweight – only 1.6kg Protection against output short circuit Current monitor Safety interlock EU RoHS compliant to 2002/95/EC Applications: Ion pumps Mass spectrometers Scanning electron microscopes High integrity vacuum systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ion Pump Power Supplies - SERIES IP100 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Ion Pump Power Supplies
SERIES IP100
Ion Pump Power Supplies SERIES IP100
The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required. Features: 90V to 265V AC Operation 115W Output Power Positive or negative polarity Compact size Lightweight – only 1.6kg Protection against output short circuit Current monitor Safety interlock EU RoHS compliant to 2002/95/EC Applications: Ion pumps Mass spectrometers Scanning electron microscopes High integrity vacuum systems

The IP100 is designed to drive a vacuum chamber ion pump, where a vacuum in the region of 1x10E-11 Torr is required.
Features:

  • 90V to 265V AC Operation
  • 115W Output Power
  • Positive or negative polarity
  • Compact size
  • Lightweight – only 1.6kg
  • Protection against output short circuit
  • Current monitor
  • Safety interlock
  • EU RoHS compliant to 2002/95/EC

Applications:

  • Ion pumps
  • Mass spectrometers
  • Scanning electron microscopes
  • High integrity vacuum systems
Supplier's Site Datasheet

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES IP100
Product Name Ion Pump Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details