HiTek Power Ltd. Intense Pulsed Light (IPL) & Flash Lamp Power Supplies SERIES CC1000

Description
The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a power factor corrected and resonant converter in a compact unit. This range has been designed to allow customization to suit specific OEM applications. Features: 1kW output power High efficiency zero current and voltage switching techniques Positive and negative voltage versions available Excellent pulse to pulse repeatability characteristics Compact size Low weight CE marked Applications: Industrial laser systems Non-contact medical environments Capacitor charging circuits Nd:YAG & Er:YAG lasers Intense pulsed light systems
Description
The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a power factor corrected and resonant converter in a compact unit. This range has been designed to allow customization to suit specific OEM applications. Features: 1kW output power High efficiency zero current and voltage switching techniques Positive and negative voltage versions available Excellent pulse to pulse repeatability characteristics Compact size Low weight CE marked Applications: Industrial laser systems Non-contact medical environments Capacitor charging circuits Nd:YAG & Er:YAG lasers Intense pulsed light systems

Suppliers

Company
Product
Description
Supplier Links
Intense Pulsed Light (IPL) & Flash Lamp Power Supplies - SERIES CC1000 - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Intense Pulsed Light (IPL) & Flash Lamp Power Supplies
SERIES CC1000
Intense Pulsed Light (IPL) & Flash Lamp Power Supplies SERIES CC1000
The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a power factor corrected and resonant converter in a compact unit. This range has been designed to allow customization to suit specific OEM applications. Features: 1kW output power High efficiency zero current and voltage switching techniques Positive and negative voltage versions available Excellent pulse to pulse repeatability characteristics Compact size Low weight CE marked Applications: Industrial laser systems Non-contact medical environments Capacitor charging circuits Nd:YAG & Er:YAG lasers Intense pulsed light systems

The Series CC1000 is a range of high performance, high reliability capacitor charging power supplies intended for use as a component power supply in medical and industrial environments. It features high frequency switching techniques to combine a power factor corrected and resonant converter in a compact unit. This range has been designed to allow customization to suit specific OEM applications.
Features:

  • 1kW output power
  • High efficiency zero current and voltage switching techniques
  • Positive and negative voltage versions available
  • Excellent pulse to pulse repeatability characteristics
  • Compact size
  • Low weight
  • CE marked

Applications:

  • Industrial laser systems
  • Non-contact medical environments
  • Capacitor charging circuits
  • Nd:YAG & Er:YAG lasers
  • Intense pulsed light systems
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES CC1000
Product Name Intense Pulsed Light (IPL) & Flash Lamp Power Supplies
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

UDP1306C 1Ch Value-Series Linear DC Power Supply - UDP1306C - Uni-Trend US
Specs
Type DC Power Supply
Technology Linear Power Supply
DC Output Voltage 32.0 volts
View Details
AC DC Desktop, Wall Power Adapters - 237-2240-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
2 suppliers
Programmable Switching DC Power Supply - SPS5041X - Siglent Technologies NA, Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
View Details
PST4-24-220 Enclosed Power Supply - PST4-24-220 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details