HiTek Power Ltd. Mass Spectrometry Power Supply Modules SERIES MSS

Description
This is the first product in a new range of Mass Spectrometry high voltage power supply modules, specifically designed from our high voltage expertise and knowledge of this market sector. Should this Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. The Series MSS is a range of compact, general purpose modules for mass spectrometry applications that require a small footprint with a high level of performance. These modules provide reliable operation even under short circuits or ARC conditions and can either be set by an internal or external potentiometer or by an external voltage. HiTek Power uses a modular design approach within its Mass Spectrometry products, which enables us to offer an extensive range of performance combinations. Simple changes can be made from cable lengths and connectors, to completely new custom solutions using our proven power conversion topologies, control methods and mechanical knowledge. Features: 5W output power Output voltages from 5kV to 20kV depending on model Small package size Versatile control options Screened case for low magnetic radiation RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry
Description
This is the first product in a new range of Mass Spectrometry high voltage power supply modules, specifically designed from our high voltage expertise and knowledge of this market sector. Should this Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. The Series MSS is a range of compact, general purpose modules for mass spectrometry applications that require a small footprint with a high level of performance. These modules provide reliable operation even under short circuits or ARC conditions and can either be set by an internal or external potentiometer or by an external voltage. HiTek Power uses a modular design approach within its Mass Spectrometry products, which enables us to offer an extensive range of performance combinations. Simple changes can be made from cable lengths and connectors, to completely new custom solutions using our proven power conversion topologies, control methods and mechanical knowledge. Features: 5W output power Output voltages from 5kV to 20kV depending on model Small package size Versatile control options Screened case for low magnetic radiation RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply Modules - SERIES MSS - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Mass Spectrometry Power Supply Modules
SERIES MSS
Mass Spectrometry Power Supply Modules SERIES MSS
This is the first product in a new range of Mass Spectrometry high voltage power supply modules, specifically designed from our high voltage expertise and knowledge of this market sector. Should this Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. The Series MSS is a range of compact, general purpose modules for mass spectrometry applications that require a small footprint with a high level of performance. These modules provide reliable operation even under short circuits or ARC conditions and can either be set by an internal or external potentiometer or by an external voltage. HiTek Power uses a modular design approach within its Mass Spectrometry products, which enables us to offer an extensive range of performance combinations. Simple changes can be made from cable lengths and connectors, to completely new custom solutions using our proven power conversion topologies, control methods and mechanical knowledge. Features: 5W output power Output voltages from 5kV to 20kV depending on model Small package size Versatile control options Screened case for low magnetic radiation RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry

This is the first product in a new range of Mass Spectrometry high voltage power supply modules, specifically designed from our high voltage expertise and knowledge of this market sector.
Should this Mass Spectrometry product not suit your specific requirements, please contact our
Sales Team as we have a number of other new MS solutions we can offer.
The Series MSS is a range of compact, general purpose modules for mass spectrometry applications that require a small footprint with a high level of performance.
These modules provide reliable operation even under short circuits or ARC conditions and can either be set by an internal or external potentiometer or by an external voltage.
HiTek Power uses a modular design approach within its Mass Spectrometry products, which enables us to offer an extensive range of performance combinations. Simple changes can be made from cable lengths and connectors, to completely new custom solutions using our proven power conversion topologies, control methods and mechanical knowledge.
Features:

  • 5W output power
  • Output voltages from 5kV to 20kV depending on model
  • Small package size
  • Versatile control options
  • Screened case for low magnetic radiation
  • RoHS Compliant to EU Directive 2011/65/EC

Applications:

  • Mass Spectrometry
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MSS
Product Name Mass Spectrometry Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Universal supply module - universal supply module bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-MC Enclosed Power Supply - PS-12-MC - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 12.0 volts
AC Input Voltage 110.0 volts
View Details