The Series MH60 is a range of versatile high voltage power supply modules suitable for specification in OEM equipment. Powered from 24V DC, they supply up to 60W output and allow full range control and monitoring of output voltage and current. Custom versions can be produced for specific requirements. Features:
60W output power
High reliability
24V DC powered
Range of outputs available
Positive or negative polarity
Short circuit & flashover protection
Remotely controllable
V & I control
V & I monitor
LED status indication
Low ripple
EU RoHS compliant
CE marked
Applications:
Wide angle, high definition CRTs
X-ray equipment
Insulation & materials testing
Projection
The Series MH60 is a range of versatile high voltage power supply modules suitable for specification in OEM equipment. Powered from 24V DC, they supply up to 60W output and allow full range control and monitoring of output voltage and current. Custom versions can be produced for specific requirements.
Features:
- 60W output power
- High reliability
- 24V DC powered
- Range of outputs available
- Positive or negative polarity
- Short circuit & flashover protection
- Remotely controllable
- V & I control
- V & I monitor
- LED status indication
- Low ripple
- EU RoHS compliant
- CE marked
Applications:
- Wide angle, high definition CRTs
- X-ray equipment
- Insulation & materials testing
- Projection