HiTek Power Ltd. Mass Spectrometry Power Supply Modules SERIES MSP

Description
The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications. The Series MSP can be supplied either as a positive or negative output voltage module to order. These modules provide reliable operation even in short circuits or ARC conditions. They can either be set by internal potentiometer, external voltage or by an external potentiometer, as shown in the control link information. Simple changes can be made from changing cable lengths and connectors to completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Should this particular Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. Features: 10W output power High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry
Description
The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications. The Series MSP can be supplied either as a positive or negative output voltage module to order. These modules provide reliable operation even in short circuits or ARC conditions. They can either be set by internal potentiometer, external voltage or by an external potentiometer, as shown in the control link information. Simple changes can be made from changing cable lengths and connectors to completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Should this particular Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. Features: 10W output power High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry

Suppliers

Company
Product
Description
Supplier Links
Mass Spectrometry Power Supply Modules - SERIES MSP - HiTek Power Ltd.
Littlehampton, West Sussex, United Kingdom
Mass Spectrometry Power Supply Modules
SERIES MSP
Mass Spectrometry Power Supply Modules SERIES MSP
The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications. The Series MSP can be supplied either as a positive or negative output voltage module to order. These modules provide reliable operation even in short circuits or ARC conditions. They can either be set by internal potentiometer, external voltage or by an external potentiometer, as shown in the control link information. Simple changes can be made from changing cable lengths and connectors to completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge. Should this particular Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer. Features: 10W output power High stability Low ripple Low temperature coefficient Screened case for low magnetic radiation High reliability Versatile control options RoHS Compliant to EU Directive 2011/65/EC Applications: Mass Spectrometry

The Series MSP is a range of high stability, unipolar source power supply modules for precision mass spectrometry applications.
The Series MSP can be supplied either as a positive or negative output voltage module to order. These modules provide reliable operation even in short circuits or ARC conditions. They can either be set by internal potentiometer, external voltage or by an external potentiometer, as shown in the control link information.
Simple changes can be made from changing cable lengths and connectors to completely new custom solutions using HiTek Power's proven power conversion topologies, control methods and mechanical knowledge.
Should this particular Mass Spectrometry product not suit your specific requirements, please contact our Sales Team as we have a number of other new MS solutions we can offer.
Features:

  • 10W output power
  • High stability
  • Low ripple
  • Low temperature coefficient
  • Screened case for low magnetic radiation
  • High reliability
  • Versatile control options
  • RoHS Compliant to EU Directive 2011/65/EC

Applications:

  • Mass Spectrometry
Supplier's Site

Technical Specifications

  HiTek Power Ltd.
Product Category Power Supplies
Product Number SERIES MSP
Product Name Mass Spectrometry Power Supply Modules
Type High Voltage
Unlock Full Specs
to access all available technical data

Similar Products