Quarktwin Technology Ltd. Datasheets for IC Interfaces

IC interfaces are semiconductor chips that are used to control and manage the sharing of information between devices.
IC Interfaces: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 53
Product Name Notes
1.03Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
1.2Gbps Deserializer 1 Input 4 Output 48-WQFN (7x7)
1.2Gbps Serializer 4 Input 1 Output 36-WQFN (6x6)
2 LOOP 2 MULTI INPUT R/S
2 POINTS: V V C RAMP/SOAK
960Mbps Deserializer 1 Input 24 Output 48-TQFP (7x7)
960Mbps Deserializer 1 Input 24 Output 48-WQFN (7x7)
960Mbps Serializer 24 Input 1 Output 48-TQFP (7x7)
960Mbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Audio Encoder/Decoder IC Audio, Video 896-FCBGA (31x31)
Data Transcoder IC Video 896-FCBGA (31x31)
Decoder IC Video 896-FCBGA (31x31)
Deserializer Input Output 64-TQFP (10x10)
E5EN-Q3HMT-500-N AC100240
Encoder IC Video 896-FCBGA (31x31)
Human Machine Interface (HMI) Touchscreen 5.0" Color
Human Machine Interface (HMI) Touchscreen 7.0" Color
Human Machine Interface (HMI) Touchscreen 9.7" Color
IC Video 896-FCBGA (31x31)
IC
Input Output
MELA 1/8DIN THEMOMETER/RELAY
MELA 1/8DIN THEMOMETER/VOLTAG
MELA TC THERMOMETER/VOLTAGE
Modem 44-LQFP (10x10)
Process Controller 100 ~ 240VAC Panel Mount
Process Controller 24VAC/DC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 24VAC Panel Mount
Process, Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U, W) 24VAC/DC Panel Mount
Serializer Input Output 64-TQFP (10x10)
Temperature Controller (RTD) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (RTD) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD) 110, 120VAC Panel Mount
Temperature Controller (RTD) 200 ~ 240VAC Panel Mount
Temperature Controller (RTD) 220, 240VAC Panel Mount
Temperature Controller (RTD) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, U, W) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, PLII, R, S, T, W) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type B, E, J, K, L, N, R, S, T, U) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type J, K, L) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L) 24VAC/DC Panel Mount
Temperature Controller (RTD, Type J, K, L, N, R, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (RTD, Type J, K, L, N, R, T, U) 24VAC/DC Panel Mount
Temperature Controller (Thermistor, NTC) 100 ~ 120VAC Panel Mount
Temperature Controller (Thermistor, NTC) 100 ~ 240VAC Panel Mount
Temperature Controller (Type B, E, J, K, L, N, R, S, T, U) 100 ~ 240VAC Panel Mount
Temperature Controller (Type B, E, J, K, L, N, R, S, T, U) 24VAC/DC Panel Mount
Temperature Controller (Type J) 100 ~ 120VAC Panel Mount
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (Type J) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J) 200 ~ 240VAC Panel Mount
Temperature Controller (Type J, K) 24VDC Panel Mount
Temperature Controller (Type J, K, L) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J, K, L) 24VAC/DC Panel Mount
Temperature Controller (Type J, K, R, S, T) 100 ~ 240VAC Panel Mount
Temperature Controller (Type J, K, R, S, T) 24VAC/DC Panel Mount
Temperature Controller (Type K) 100 ~ 120VAC Panel Mount
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount, Socketable
Temperature Controller (Type K) 100 ~ 240VAC Panel Mount
Temperature Controller (Type K) 200 ~ 240VAC Panel Mount

<< Prev Next >>