100% patented ceramic alumina grain on a screen back combines the longest life with the most consistent cut and finish over the life of the screen
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261026296 |
| Product Name | Norton Red Heat CA Coarse Grit Screen Floor Sanding Disc |
| Disc / Backing Type | Screen |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Woodworking |
| Mounting | Bore or Center Mount |
| Features | Open |