100%, exceptionally sharp, fastest cutting, ceramic alumina grain delivers the cleanest scratch pattern and smoothest finishes in the industry
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261078108 |
| Product Name | Norton Red Heat CA Coarse Grit Paper H&L Edger Disc |
| Disc / Backing Type | Paper |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking |
| Mounting | HookLoop |
| Features | Open |