P-graded sharp silicon carbide has excellent cutting and non-loading properties
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261120512 |
| Product Name | Norton Screen-Bak Durite SC Coarse Grit Screen Floor Sanding Disc |
| Disc / Backing Type | Screen |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Woodworking |
| Mounting | Bore or Center Mount |
| Features | Closed |