100%, exceptionally sharp, fastest cutting, ceramic alumina grain delivers the cleanest scratch pattern and smoothest finishes in the industry
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66261055966 |
| Product Name | Norton Red Heat CA Medium Paper Edger Disc - 66261055966 |
| Disc / Backing Type | Paper |
| Applications & Materials Abraded | Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding |
| Mounting | Bore or Center Mount |
| Features | Open |