100% ceramic alumina micro-fracturing grain constantly exposes sharper grain edges to significantly increase cut rate and life over competitive blended/low-ratio ceramic alumina discs
| Norton Abrasives | |
|---|---|
| Product Category | Abrasive Discs |
| Product Number | 66254468392 |
| Product Name | Norton Blaze AVOS CA Coarse Speed-Lok Fastener Fiber Locking See-Thru Disc |
| Disc / Backing Type | Fibre |
| Applications & Materials Abraded | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Outer / OD | 4.50 inch (114 mm) |