Bear-Tex® Surface Blending Disc
Norton/Merit: Up to 35% reduction in process time on light deburring and blending operations.
Features
Benefits
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 66261006913 | 66261006913 |
| Product Name | Bear-Tex® Surface Blending Disc | Norton Rapid Prep Course Surface Conditioning Disc |
| Disc / Backing Type | Nonwoven | Nonwoven |
| Applications & Materials Abraded | Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld; Vertical Shaft Grinder | Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld |
| Mounting | HookLoop | HookLoop |
| Features | Anti-loading or Lubricated; Open |