Norton Abrasives NO-FIL Durite A475 Paper 66254487415

Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote
Description
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
NO-FIL Durite A475 Paper - 66254487415 - Norton Abrasives
Worcester, MA, USA
NO-FIL Durite A475 Paper
66254487415
NO-FIL Durite A475 Paper 66254487415
The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications. Features • P-graded, silicon carbide abrasive • Water-based stearate, non-pigmented, • Fiber-reinforced, latex paper backing Benefits Easy penetration of the hardest surfaces Resists loading for longest usable product life, no-fil coating no color transfer to work Provides flexibility and resistance to tearing

The better choice for gel coats, hard composite substrates, abrasion-resistant coatings, and woodworking applications.

Features

• P-graded, silicon carbide abrasive
• Water-based stearate, non-pigmented,
• Fiber-reinforced, latex paper backing

Benefits

  • Easy penetration of the hardest surfaces
  • Resists loading for longest usable product life, no-fil coating no color transfer to work
  • Provides flexibility and resistance to tearing
Supplier's Site
Norton Durite SC Coarse Paper PSA Disc Roll - 66254487415 - Norton Abrasives
Worcester, MA, USA
Norton Durite SC Coarse Paper PSA Disc Roll
66254487415
Norton Durite SC Coarse Paper PSA Disc Roll 66254487415
Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical

Sharp and hard, P-graded, silicon carbide abrasive easily penetrates the hardest material and veneers to create finer finishes where finish is critical

Supplier's Site

Technical Specifications

  Norton Abrasives Norton Abrasives
Product Category Abrasive Discs Abrasive Discs
Product Number 66254487415 66254487415
Product Name NO-FIL Durite A475 Paper Norton Durite SC Coarse Paper PSA Disc Roll
Disc / Backing Type Paper Paper
Applications & Materials Abraded Automotive; Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding; Portable Grinder or Handheld; Plastics or Composites; Woodworking; Vertical Shaft Grinder Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding
Mounting PSA or Adhesive PSA or Adhesive
Features Anti-loading or Lubricated; DiscRoll; Closed
Unlock Full Specs
to access all available technical data

Similar Products

Merit Surface Prep Extra Course Surface Conditioning Disc - 08834167827 - Norton Abrasives
Specs
Disc / Backing Type Nonwoven
Applications & Materials Abraded Cleaning and Surface Prep; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding; Portable Grinder or Handheld
Mounting QuickChange
View Details
Merit Zirc Plus ZA Medium TP (Type I) Quick-Change Cloth Disc - 08834167029 - Norton Abrasives
Specs
Disc / Backing Type Cloth
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; Metalworking; MRO / Welding
Mounting QuickChange
View Details
Norton Metal RightCut A Type 01/41 Right Angle Cut-Off Wheel - 66252843847 - 66252843847 - Norton Abrasives
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 5.00 inch (127 mm)
Type Aluminum Oxide
View Details
Norton Medallion SGZ Type 01/41 Small Diameter Cut-Off Wheel <=3
Specs
Applications & Materials Abraded Blending & Intermediate Cutting; Dry Grinding or Sanding; MRO / Welding
Outer / OD 3.00 inch (76.2 mm)
Type Ceramic
View Details