Next-generation, self-sharpening zirconia alumina abrasive provides 2-3 times the life of aluminum oxide discs
| Norton Abrasives | Norton Abrasives | |
|---|---|---|
| Product Category | Abrasive Discs | Abrasive Discs |
| Product Number | 66261123574 | 66261123574 |
| Product Name | Norzon® Plus H875 PSA | Norton BlueFire ZA Coarse Paper PSA Disc |
| Disc / Backing Type | Paper | Paper |
| Applications & Materials Abraded | Automotive; Cleaning and Surface Prep; Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; Portable Grinder or Handheld; Woodworking; Vertical Shaft Grinder | Dry Grinding or Sanding; Coarse Grit / Material Removal / Rough Finishing; Metalworking; MRO / Welding |
| Mounting | PSA or Adhesive | PSA or Adhesive |
| Features | Open |